The HCPL2531M is a dual-channel high-speed transistor optocoupler consisting of an AlGaAs LED optically coupled to a high-speed photodetector transistor for each channel, designed for signal isolation in applications such as line receivers and pulse transformer replacement. It is packaged in an 8-pin PDIP with a case style 709AC, measuring 9.655 x 6.61 mm. It supports a supply voltage of 4.5 to 20.0 V, operates over an ambient temperature range of 0 to 70 °C, and achieves a data rate of 1 MBit/s. The device meets UL1577 and DIN EN/IEC60747-5-5 safety standards with 5,000 VAC RMS isolation for one minute. It has a minimum common mode rejection of 15,000 V/µs and is Pb-free.
High Speed Optocouplers High Speed Transistor Optocouplers Product overview: HCPL2531SDVM from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL2531SDVM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 902-HCPL2531SDVM |
| Product Name | Bipolar Transistor |
| Package Type | Reel |