onsemi Transistor, Photovoltaic Output Optoisolators HCPL2531SDM

Description
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL2531SDMCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL2531SDMCT-ND
Transistor, Photovoltaic Output Optoisolators HCPL2531SDMCT-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL2531SDMDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL2531SDMDKR-ND
Transistor, Photovoltaic Output Optoisolators HCPL2531SDMDKR-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL2531SDMTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL2531SDMTR-ND
Transistor, Photovoltaic Output Optoisolators HCPL2531SDMTR-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2531SDM
High Speed Optocouplers HCPL2531SDM
High Speed Optocouplers 8-Pin DIP 1Mbit/s Output Optocoupler

High Speed Optocouplers 8-Pin DIP 1Mbit/s Output Optocoupler

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi - 96W6461 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi
96W6461
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi 96W6461
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:19%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL2531SDMCT-ND HCPL2531SDM 96W6461
Product Name Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3040ASXUMA1TR-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details