The HCPL2531SD is a dual-channel high-speed transistor optocoupler in an 8-pin dual in-line package, offering 1 MBit/s data transmission with a common mode transient immunity of 10 kV/µs and a working voltage of 480 V RMS. It features a current transfer ratio of 15-50% at 16 mA input current, a propagation delay of up to 1 µs, and an output power dissipation of 35 mW per channel. The device meets UL 94 V-0 flammability rating and is recognized by UL under File #E90700.
Dual-Channel High Speed Transistor Optocoupler, 8-Pin DIP Product overview: HCPL2531SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL2531SD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL2531SD |
| Product Name | Dual DIP Bipolar Transistor |
| PD | 0.1000 milliwatts |