The HCPL2531 is a dual-channel high-speed transistor optocoupler with a 1 Mbit/s data rate and 10 kV/µs common mode transient immunity. It features a 480 V RMS double working voltage and guaranteed current transfer ratio from 0 to 70°C. The device is packaged in an 8-pin DIP and meets UL 94 V-0 flammability rating and is UL recognized (File # E90700).
2-Ch DC-IN Phototransistor Optocoupler, 1Mbps, 2.5kV Isolation, DIP Product overview: HCPL2531 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL2531 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL2531 |
| Product Name | 2.5kV DIP Bipolar Transistor |
| IC(max) | 8 milliamps |