onsemi Transistor, Photovoltaic Output Optoisolators HCPL2530SM

Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL2530SM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL2530SM-ND
Transistor, Photovoltaic Output Optoisolators HCPL2530SM-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SMD

Buy Now Datasheet
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi - 01AC9025 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi
01AC9025
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi 01AC9025
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number HCPL2530SM-ND 01AC9025
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC05I12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details