onsemi Transistor, Photovoltaic Output Optoisolators HCPL2530SDM

Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL2530SDMCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL2530SDMCT-ND
Transistor, Photovoltaic Output Optoisolators HCPL2530SDMCT-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL2530SDMDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL2530SDMDKR-ND
Transistor, Photovoltaic Output Optoisolators HCPL2530SDMDKR-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL2530SDMTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL2530SDMTR-ND
Transistor, Photovoltaic Output Optoisolators HCPL2530SDMTR-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SMD

Buy Now Datasheet
 - HCPL2530SDM - Rochester Electronics
Newburyport, MA, United States
Logic IC Output Optocoupler, 2-Channel, 2-Element, 5000V Isolation, 1MBps

Logic IC Output Optocoupler, 2-Channel, 2-Element, 5000V Isolation, 1MBps

Supplier's Site Datasheet
 - HCPL2530SDM - Rochester Electronics
Newburyport, MA, United States
Logic IC Output Optocoupler, 2-Channel, 2-Element, 5000V Isolation, 1MBps

Logic IC Output Optocoupler, 2-Channel, 2-Element, 5000V Isolation, 1MBps

Supplier's Site Datasheet
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi - 01AC9024 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi
01AC9024
Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi 01AC9024
OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 5KV, SMDIP-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:25mA; Isolation Voltage:5kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2530SDM
High Speed Optocouplers HCPL2530SDM
High Speed Optocouplers High Speed Trans Optocouplers

High Speed Optocouplers High Speed Trans Optocouplers

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL2530SDMCT-ND HCPL2530SDM 01AC9024 HCPL2530SDM
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Transistor, 5Kv, Smdip-8; No. Of Channels Onsemi High Speed Optocouplers
Input DC
Output Phototransistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC20H12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details