HCPL2530SD is a dual-channel high-speed transistor optocoupler in an 8-pin DIP package, designed for signal isolation in applications such as line receivers and pulse transformer replacement. It features a 1 MBit/s data rate, 10 kV/µs common mode transient immunity, and a 480 V RMS double working voltage. The device guarantees current transfer ratio between 19% and 50% at 16 mA input current and 4.5 V supply, with propagation delays of 0.45 µs to 1.5 µs and 0.5 µs to 1.5 µs for low-to-high and high-to-low transitions. It meets U.L. recognition File # E90700. The lead bend and surface-mount configuration of the SD suffix indicates a surface-mountable variant of the HCPL2530 series.
8-Pin DIP 1Mbit/s Dual-Channel High Speed Transistor Output Optocoupler (Not recommend for new design. The new equivalent part number is HCPL253xM), 1000-REEL Product overview: HCPL2530SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL2530SD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL2530SD |
| Product Name | Dual DIP Bipolar Transistor |
| PD | 0.1000 milliwatts |