onsemi Dual SMD 2.5kV Bipolar Transistor HCPL2530S

Description
Dual-Channel Optocoupler, 1Mbps, 2.5kV Isolation, Surface Mount Product overview: HCPL2530S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 2.5kV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, 2.5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL2530S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual-Channel Optocoupler, 1Mbps, 2.5kV Isolation, Surface Mount Product overview: HCPL2530S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 2.5kV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, 2.5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL2530S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
Dual SMD 2.5kV Bipolar Transistor
903-HCPL2530S
Dual SMD 2.5kV Bipolar Transistor 903-HCPL2530S
Dual-Channel Optocoupler, 1Mbps, 2.5kV Isolation, Surface Mount Product overview: HCPL2530S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 2.5kV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, 2.5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL2530S can be used for catalog matching and distributor lookup.

Dual-Channel Optocoupler, 1Mbps, 2.5kV Isolation, Surface Mount Product overview: HCPL2530S from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 2.5kV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, SMD, 2.5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL2530S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL2530S - 775690-HCPL2530S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL2530S
775690-HCPL2530S
Optoisolators - Transistor, Photovoltaic Output - HCPL2530S 775690-HCPL2530S
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775690-HCPL2530S Packaging: Tube Operating Temperature Range: -55°C ~ 100°C Package: 8-SMD, Gull Wing Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.45V Number of Channels: 2 Voltage - Isolation: 2500Vrms Turn On / Turn Off Time (Typ): 450ns, 500ns Family Name: HCPL2530 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 20V Output Current per Channel: 8mA Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 7% @ 16mA Current Transfer Ratio (Maximum): 50% @ 16mA Alternative Parts (Cross-Reference): HCPL-2530-520; HCPL-2530#500; HCPL-2530#320; HCPL-2530-320E; Introduction Date: January 26, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775690-HCPL2530S
Packaging: Tube
Operating Temperature Range: -55°C ~ 100°C
Package: 8-SMD, Gull Wing
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.45V
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Turn On / Turn Off Time (Typ): 450ns, 500ns
Family Name: HCPL2530
Categories: Isolators
Manufacturer Package: 8-SMD
Output Voltage MAX: 20V
Output Current per Channel: 8mA
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 7% @ 16mA
Current Transfer Ratio (Maximum): 50% @ 16mA
Alternative Parts (Cross-Reference): HCPL-2530-520; HCPL-2530#500; HCPL-2530#320; HCPL-2530-320E;
Introduction Date: January 26, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-HCPL2530S 775690-HCPL2530S
Product Name Dual SMD 2.5kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL2530S
IC(max) 8 milliamps
PD 100 milliwatts
hfe 50
Unlock Full Specs
to access all available technical data