onsemi Transistor, Photovoltaic Output Optoisolators HCPL2530

Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL2530-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL2530-ND
Transistor, Photovoltaic Output Optoisolators HCPL2530-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 2500Vrms 2 Channel 8-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL2530
High Speed Optocouplers HCPL2530
High Speed Optocouplers DIP-8 DUAL HS PH TRN

High Speed Optocouplers DIP-8 DUAL HS PH TRN

Buy Now Datasheet
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi - 67K0214 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi
67K0214
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi 67K0214
OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:50mA; Isolation Voltage:2.5kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:2 Channel; Optocoupler Case Style:DIP; No. of Pins:8Pins; Forward Current If Max:50mA; Isolation Voltage:2.5kV; CTR Min:7%; Collector Emitter Voltage V(br)ceo:20V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL2530-ND HCPL2530 67K0214
Product Name Transistor, Photovoltaic Output Optoisolators High Speed Optocouplers Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type "8-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3431MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 863-SI8235BB-AM1RTR-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details