onsemi Transistor, Photovoltaic Output Optoisolators HCPL0731R2

Description
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - HCPL0731R2CT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL0731R2CT-ND
Transistor, Photovoltaic Output Optoisolators HCPL0731R2CT-ND
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL0731R2DKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL0731R2DKR-ND
Transistor, Photovoltaic Output Optoisolators HCPL0731R2DKR-ND
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - HCPL0731R2TR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
HCPL0731R2TR-ND
Transistor, Photovoltaic Output Optoisolators HCPL0731R2TR-ND
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual Signal Isolator and Optocoupler
902-HCPL0731R2
Dual Signal Isolator and Optocoupler 902-HCPL0731R2
High Speed Optocouplers Dual Ch Optocoupler LCHG SplitDarlington Product overview: HCPL0731R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0731R2 can be used for catalog matching and distributor lookup.

High Speed Optocouplers Dual Ch Optocoupler LCHG SplitDarlington Product overview: HCPL0731R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0731R2 can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL0731R2
High Speed Optocouplers HCPL0731R2
High Speed Optocouplers Dual Ch Optocoupler LCHG SplitDarlington

High Speed Optocouplers Dual Ch Optocoupler LCHG SplitDarlington

Buy Now Datasheet
Optocoupler, So-8, Hi Gain, Dual; No. Of Channels Onsemi - 88T3665 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, So-8, Hi Gain, Dual; No. Of Channels Onsemi
88T3665
Optocoupler, So-8, Hi Gain, Dual; No. Of Channels Onsemi 88T3665
OPTOCOUPLER, SO-8, HI GAIN, DUAL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:18V RoHS Compliant: Yes

OPTOCOUPLER, SO-8, HI GAIN, DUAL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:18V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL0731R2CT-ND 902-HCPL0731R2 HCPL0731R2 88T3665
Product Name Transistor, Photovoltaic Output Optoisolators Dual Signal Isolator and Optocoupler High Speed Optocouplers Optocoupler, So-8, Hi Gain, Dual; No. Of Channels Onsemi
Input DC
Output Photodarlington Photodarlington
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Reel SOIC
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Transistor, Photovoltaic Output Optoisolators - PVI5080NPBF-ND - DigiKey
Specs
Input DC
Output Photocell
Package Type "8-DIP (0.300"", 7.62mm), 4 Leads"
View Details
3 suppliers