onsemi Optoisolators - Transistor, Photovoltaic Output - HCPL0731R1 HCPL0731R1

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775675-HCPL0731R1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.35V Number of Channels: 2 Voltage - Isolation: 2500Vrms Turn On / Turn Off Time (Typ): 300ns, 1.6μs Part Status: Obsolete(EOL) Family Name: HCPL0731 Categories: Isolators Manufacturer Package: 8-SO Tall Output Voltage MAX: 18V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 400% @ 500μA Current Transfer Ratio (Maximum): 5000% @ 500μA Alternative Parts (Cross-Reference): HCPL0731; HCPL0731R2; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775675-HCPL0731R1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.35V Number of Channels: 2 Voltage - Isolation: 2500Vrms Turn On / Turn Off Time (Typ): 300ns, 1.6μs Part Status: Obsolete(EOL) Family Name: HCPL0731 Categories: Isolators Manufacturer Package: 8-SO Tall Output Voltage MAX: 18V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 400% @ 500μA Current Transfer Ratio (Maximum): 5000% @ 500μA Alternative Parts (Cross-Reference): HCPL0731; HCPL0731R2; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL0731R1 - 775675-HCPL0731R1 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL0731R1
775675-HCPL0731R1
Optoisolators - Transistor, Photovoltaic Output - HCPL0731R1 775675-HCPL0731R1
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775675-HCPL0731R1 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Darlington Input Type: DC Voltage - Forward (Vf) (Typ): 1.35V Number of Channels: 2 Voltage - Isolation: 2500Vrms Turn On / Turn Off Time (Typ): 300ns, 1.6μs Part Status: Obsolete(EOL) Family Name: HCPL0731 Categories: Isolators Manufacturer Package: 8-SO Tall Output Voltage MAX: 18V Output Current per Channel: 60mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 400% @ 500μA Current Transfer Ratio (Maximum): 5000% @ 500μA Alternative Parts (Cross-Reference): HCPL0731; HCPL0731R2; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775675-HCPL0731R1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Darlington
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.35V
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Turn On / Turn Off Time (Typ): 300ns, 1.6μs
Part Status: Obsolete(EOL)
Family Name: HCPL0731
Categories: Isolators
Manufacturer Package: 8-SO Tall
Output Voltage MAX: 18V
Output Current per Channel: 60mA
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 400% @ 500μA
Current Transfer Ratio (Maximum): 5000% @ 500μA
Alternative Parts (Cross-Reference): HCPL0731; HCPL0731R2;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-HCPL0731R1
Bipolar Transistor 903-HCPL0731R1
OPTOCOUPLER DARL 2CHAN 8SOIC Product overview: HCPL0731R1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0731R1 can be used for catalog matching and distributor lookup.

OPTOCOUPLER DARL 2CHAN 8SOIC Product overview: HCPL0731R1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0731R1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 775675-HCPL0731R1 903-HCPL0731R1
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL0731R1 Bipolar Transistor
TJ -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SOT3
Packing Method Tape Reel; Reel package
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC808-40 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOT23; SOT-23-3 (TO-236)
Packing Method Bulk; Bulk
IC(max) 800 milliamps
View Details
80 V, 1 A PNP medium power transistors - BC53-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers
Bipolar Transistors - 1223240 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details