High Speed Optocouplers Dual Ch Optocoupler LCHG SplitDarlington Product overview: HCPL0731 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0731 can be used for catalog matching and distributor lookup.
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC
Optocoupler 2-Ch Darlington 0.5mA SOIC8
OPTOCOUPLER, DARLINGTON, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:-; Product RoHS Compliant: Yes
High Speed Optocouplers Dual Ch Optocoupler LCHG SplitDarlington
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL0731 | HCPL0731-ND | 7599774 | 85Y0007 | HCPL0731 |
| Product Name | Dual Signal Isolator and Optocoupler | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocoupler, Darlington, 2.5Kv, Soic-8; No. Of Channels Onsemi | High Speed Optocouplers |
| Output | Photodarlington | Photodarlington | Photodarlington; Darlington | ||
| Mounting Option | Tube | Surface Mount | Surface mount | SOIC | |
| Isolation Voltage | 2500 volts | 2500 volts | 2500 volts | ||
| Input | DC | DC | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |