Dual-Channel Optocoupler, 2.5kV Isolation, 5000% CTR, SOIC Product overview: HCPL0730R2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 2.5kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0730R2 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042560-HCPL0730R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.35V
Input Type: DC
Number of Channels: 2
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 300% @ 1.6mA
Maximum DC Current Transfer Ratio: 5000% @ 1.6mA
Switching Turn-On and Turn-Off Time: 2μs, 7μs
Maximum Output Voltage: 7V
Channel Output Current: 60mA
Continuous forward current- Max: 20mA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-HCPL0730R2 | 1042560-HCPL0730R2 |
| Product Name | Dual 2.5kV SOIC Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - HCPL0730R2 |
| IC(max) | 60 milliamps |