The HCPL0701V is a single-channel, low input current, high gain split Darlington optocoupler in an 8-pin SOIC package. It features a 0.5 mA maximum input current, a current transfer ratio of 500% to 2600%, and an output voltage rating up to 18 V. The device offers a common mode transient immunity of 10 kV/μs and supports operation from -40°C to 85°C. It meets UL 94 V-0, VDE 0884, and BSI safety standards and is Pb-free. The package dimensions conform to SOIC-8 case 751DZ.
8-PIn SOIC Single-Channel Low Current High Gain Split Darlington Output Optocoupler, 3000-TUBE Product overview: HCPL0701V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0701V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL0701V |
| Product Name | SOIC Bipolar Transistor |
| IC(max) | 60 milliamps |