The HCPL0701 is a single-channel, low input current, high gain split Darlington optocoupler in an 8-pin small outline package, designed for digital logic ground isolation and high common mode noise rejection. It operates with a minimum input current of 0.5 mA and guarantees a current transfer ratio of at least 500% over the operating temperature range of -40°C to 85°C. The device supports an output supply voltage up to 18 V and offers a common mode transient immunity of 10 kV/µs. It is UL recognized and VDE 0884 compliant. The SOIC-8 package has a footprint suitable for high-density mounting. The HCPL0701R2V variant includes a tape and reel packaging option.
8-PIn SOIC Single-Channel Low Current High Gain Split Darlington Output Optocoupler, 2500-REEL Product overview: HCPL0701R2V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0701R2V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL0701R2V |
| Product Name | SOIC Bipolar Transistor |
| IC(max) | 60 milliamps |