The HCPL0701R2 is a single-channel, high-gain split Darlington optocoupler in an SOIC8 package, designed for digital logic ground isolation and high common-mode noise rejection. It features a low input current of 0.5 mA and a current transfer ratio of up to 2600% at 1.6 mA input current. The device operates from -40°C to 85°C with a 0.4 V maximum output saturation voltage at 1.6 mA input and 8 mA output current. It offers 2500 VAC RMS isolation voltage and meets UL 94 V-0, VDE 0884, and BSI standards for safety and reliability. The package is compatible with surface-mount assembly and is lead-free.
1-Ch SOIC Optocoupler, 2.5kV Isolation, 2600% CTR, 0.1Mbps Product overview: HCPL0701R2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0701R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL0701R2 |
| Product Name | 2.5kV SOIC Bipolar Transistor |
| IC(max) | 60 milliamps |