Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC
Single-Channel Low Current High Gain Split Darlington Output Optocoupler
High Speed Optocouplers Hi Gain Optocoupler 1Ch LC Darlington
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL0701R2TR-ND | HCPL0701R2 | HCPL0701R2 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | |
| Input | DC | ||
| Output | Photodarlington | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" |