The HCPL0701 is a single-channel, low-input-current, high-gain split Darlington optocoupler in an 8-pin small outline package, designed for digital logic ground isolation and high common-mode noise rejection. It operates with a minimum input current of 0.5 mA and guarantees a current transfer ratio of 500% to 2600% from 0°C to 70°C. The device supports output supply voltages up to 18 V and features a logic low output voltage of 0.4 V at 1.6 mA input and 8 mA output. It meets UL 94 V-0, UL recognition (E90700), and VDE 0884 (136616) safety standards, with a withstand isolation voltage of 2500 VAC RMS for one minute. The part is RoHS compliant and Pb-free, and uses a SOIC8 package (CASE 751DZ).
OPTOCOUPLER SGL DARL OUT 8-SOIC Product overview: HCPL0701R1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0701R1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL0701R1 |
| Product Name | SOIC Bipolar Transistor |
| IC(max) | 60 milliamps |