High Speed Optocouplers Hi Gain Optocoupler 1Ch LC Darlington Product overview: HCPL0701 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0701 can be used for catalog matching and distributor lookup.
Hi-Gain Split Darlington Optocoupler SO8
Hi-Gain Split Darlington Optocoupler SO8
Hi-Gain Split Darlington Optocoupler SO8
Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC
High Speed Optocouplers Hi Gain Optocoupler 1Ch LC Darlington
OPTOCOUPLER, DARLINGTON, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:20mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL0701 | 9034263P | 9034263 | HCPL0701-ND | HCPL0701 | 31Y1809 |
| Product Name | Signal Isolator and Optocoupler | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | High Speed Optocouplers | Optocoupler, Darlington, 2.5Kv, Soic-8; No. Of Channels Onsemi |
| Output | Photodarlington | Photodarlington; Darlington photodetector | Photodarlington | |||
| Mounting Option | Tube | SOIC | Surface mount | Surface Mount | SOIC | |
| Isolation Voltage | 2500 volts | 2500 volts | 2500 volts | |||
| Input | DC | DC | DC |