The HCPL0700R2 is a low input current, high gain split Darlington optocoupler in an 8-pin small outline package (SOIC8, CASE 751DZ), designed for digital logic ground isolation and high common mode noise rejection. It features a 0.5 mA typical input current and a current transfer ratio of 400% to 5000%, with output compatibility for CMOS and TTL logic. The device supports an operating temperature range of -40°C to +85°C and a supply voltage up to 7 V. It is UL recognized (E90700), VDE 0884 certified, and RoHS compliant. The part is packaged for tape and reel shipping, with 2500 units per reel.
High Speed Optocouplers Hi Gain Optocoupler 1Ch LC Darlington Product overview: HCPL0700R2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0700R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL0700R2 |
| Product Name | Bipolar Transistor |
| IC(max) | 60 milliamps |