The HCPL0700 is a single-channel, low input current, high gain split Darlington optocoupler in an 8-pin small outline package (SOIC8, CASE 751DZ), designed for digital logic ground isolation and high common mode noise rejection. It operates with a forward input current as low as 0.5 mA and achieves a current transfer ratio of 400% to 2600% at 1.6 mA input and 4.5 V output. The output can interface with CMOS and TTL logic, with a logic low output voltage of 0.4 V at up to 4.8 mA load current. It supports an operating temperature range of -40°C to 85°C and offers 2500 VAC RMS isolation with UL, VDE, and BSI safety recognition. The device is Pb-free and meets RoHS standards.
OPTOCOUPLER SGL DARL OUT 8-SOIC Product overview: HCPL0700 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0700 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL0700 |
| Product Name | SOIC Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 60000 milliamps |