onsemi Logic Output Optoisolators HCPL0661

Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 25kV/µs CMTI 8-SOIC
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 25kV/µs CMTI 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL0661-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL0661-ND
Logic Output Optoisolators HCPL0661-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 25kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 25kV/µs CMTI 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual 3.75KV Signal Isolator and Optocoupler
902-HCPL0661
Dual 3.75KV Signal Isolator and Optocoupler 902-HCPL0661
OPTOISO 3.75KV 2CH OPEN COLL 8SO Product overview: HCPL0661 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0661 can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV 2CH OPEN COLL 8SO Product overview: HCPL0661 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0661 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Logic Output - HCPL0661 - 775670-HCPL0661 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL0661
775670-HCPL0661
Optoisolators - Logic Output - HCPL0661 775670-HCPL0661
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775670-HCPL0661 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.75V (Maximum) Rise / Fall Time (Typ): 50ns, 12ns Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Part Status: Obsolete(EOL) Family Name: HCPL0661 Categories: Isolators Manufacturer Package: 8-SO Tall Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775670-HCPL0661
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.75V (Maximum)
Rise / Fall Time (Typ): 50ns, 12ns
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Part Status: Obsolete(EOL)
Family Name: HCPL0661
Categories: Isolators
Manufacturer Package: 8-SO Tall
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL0661-ND 902-HCPL0661 775670-HCPL0661
Product Name Logic Output Optoisolators Dual 3.75KV Signal Isolator and Optocoupler Optoisolators - Logic Output - HCPL0661
Input DC DC DC; DC
Output Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Rail/Tube Surface Mount
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4676-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details