Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775666-HCPL0639R1
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.75V (Maximum)
Rise / Fall Time (Typ): 17ns, 5ns
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Part Status: Obsolete(EOL)
Family Name: HCPL0639
Categories: Isolators
Manufacturer Package: 8-SO Tall
Output Current per Channel: 15mA
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): HCPL-063L-560; HCPL-063L-060E; HCPL-063L-50SE; HCPL-063L-060;
Introduction Date: January 01, 2007
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
OPTOISO 3.75KV 2CH OPEN COLL 8SO / Optocoupler Logic-Out Open Collector DC-IN 2-CH 8-Pin SOIC N T/R Product overview: HCPL0639R1 from ON Semiconductor is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.75KV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.75KV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0639R1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 775666-HCPL0639R1 | 902-HCPL0639R1 |
| Product Name | Optoisolators - Logic Output - HCPL0639R1 | Dual 3.75KV SOIC Signal Isolator and Optocoupler |
| Input | DC; DC | DC |
| Output | Open Collector, Schottky Clamped | Open Collector, Schottky Clamped |
| Mounting Option | Surface Mount | Reel package |
| Isolation Voltage | 3750 volts | 3750 volts |