onsemi Logic Output Optoisolators HCPL0638R2

Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SOIC
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL0638R2TR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL0638R2TR-ND
Logic Output Optoisolators HCPL0638R2TR-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SOIC

Buy Now Datasheet
Logic Output Optoisolators - HCPL0638R2DKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL0638R2DKR-ND
Logic Output Optoisolators HCPL0638R2DKR-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SOIC

Buy Now Datasheet
Logic Output Optoisolators - HCPL0638R2CT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL0638R2CT-ND
Logic Output Optoisolators HCPL0638R2CT-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 10kV/µs CMTI 8-SOIC

Buy Now Datasheet
Singapore, Singapore
Dual Signal Isolator and Optocoupler
902-HCPL0638R2
Dual Signal Isolator and Optocoupler 902-HCPL0638R2
High Speed Optocouplers 100B Logic Dual Ch Hi Perform Optocuplr Product overview: HCPL0638R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0638R2 can be used for catalog matching and distributor lookup.

High Speed Optocouplers 100B Logic Dual Ch Hi Perform Optocuplr Product overview: HCPL0638R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0638R2 can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Logic Output - HCPL0638R2 - 1042536-HCPL0638R2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL0638R2
1042536-HCPL0638R2
Optoisolators - Logic Output - HCPL0638R2 1042536-HCPL0638R2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042536-HCPL0638R2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Forward Voltage: 1.75V (Max) Input Type: DC Number of Channels: 2 Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 10kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 17ns, 5ns Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042536-HCPL0638R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 10Mbps
Forward Voltage: 1.75V (Max)
Input Type: DC
Number of Channels: 2
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 17ns, 5ns
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL0638R2
High Speed Optocouplers HCPL0638R2
High Speed Optocouplers 100B Logic Dual Ch Hi Perform Optocuplr

High Speed Optocouplers 100B Logic Dual Ch Hi Perform Optocuplr

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number HCPL0638R2TR-ND 902-HCPL0638R2 1042536-HCPL0638R2 HCPL0638R2
Product Name Logic Output Optoisolators Dual Signal Isolator and Optocoupler Optoisolators - Logic Output - HCPL0638R2 High Speed Optocouplers
Input DC DC; DC
Output Open Collector, Schottky Clamped Open Collector Open Collector, Schottky Clamped
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Reel Surface Mount; 8-SO Tall
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1ED020I12FA2XUMA2CT-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details