onsemi Dual Signal Isolator and Optocoupler HCPL0637R2

Description
High Speed Optocouplers 100B Logic Dual Ch Hi Perform Optocuplr Product overview: HCPL0637R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0637R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed Optocouplers 100B Logic Dual Ch Hi Perform Optocuplr Product overview: HCPL0637R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0637R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Signal Isolator and Optocoupler
902-HCPL0637R2
Dual Signal Isolator and Optocoupler 902-HCPL0637R2
High Speed Optocouplers 100B Logic Dual Ch Hi Perform Optocuplr Product overview: HCPL0637R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0637R2 can be used for catalog matching and distributor lookup.

High Speed Optocouplers 100B Logic Dual Ch Hi Perform Optocuplr Product overview: HCPL0637R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0637R2 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic Output Optoisolators - HCPL0637R2CT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL0637R2CT-ND
Logic Output Optoisolators HCPL0637R2CT-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 5kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 5kV/µs CMTI 8-SOIC

Buy Now Datasheet
Logic Output Optoisolators - HCPL0637R2DKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL0637R2DKR-ND
Logic Output Optoisolators HCPL0637R2DKR-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 5kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 5kV/µs CMTI 8-SOIC

Buy Now Datasheet
Logic Output Optoisolators - HCPL0637R2TR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL0637R2TR-ND
Logic Output Optoisolators HCPL0637R2TR-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 5kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel 5kV/µs CMTI 8-SOIC

Buy Now Datasheet
Optoisolators - Logic Output - HCPL0637R2 - 1042535-HCPL0637R2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL0637R2
1042535-HCPL0637R2
Optoisolators - Logic Output - HCPL0637R2 1042535-HCPL0637R2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042535-HCPL0637R2 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Open Collector, Schottky Clamped Data Rate: 10Mbps Forward Voltage: 1.75V (Max) Input Type: DC Number of Channels: 2 Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 5kV/μs Propagation Delay tpLH / tpHL (Max): 75ns, 75ns Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Supply Voltage - Operating: 4.5 V to 5.5 V Rise and Fall Time: 17ns, 5ns Channel Output Current: 15mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042535-HCPL0637R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector, Schottky Clamped
Data Rate: 10Mbps
Forward Voltage: 1.75V (Max)
Input Type: DC
Number of Channels: 2
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 5kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 17ns, 5ns
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL0637R2
High Speed Optocouplers HCPL0637R2
High Speed Optocouplers 100B Logic Dual Ch Hi Perform Optocuplr

High Speed Optocouplers 100B Logic Dual Ch Hi Perform Optocuplr

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL0637R2 HCPL0637R2CT-ND 1042535-HCPL0637R2 HCPL0637R2
Product Name Dual Signal Isolator and Optocoupler Logic Output Optoisolators Optoisolators - Logic Output - HCPL0637R2 High Speed Optocouplers
Output Open Collector Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Mounting Option Reel Surface Mount Surface Mount; 8-SO Tall
Isolation Voltage 3750 volts 3750 volts 3750 volts
Input DC DC; DC
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 863-SI8230AB-ASRTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details