onsemi Logic Output Optoisolators HCPL0630

Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel CMTI 8-SO Tall
Request a Quote Datasheet
Description
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel CMTI 8-SO Tall
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Output Optoisolators - HCPL0630-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL0630-ND
Logic Output Optoisolators HCPL0630-ND
Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel CMTI 8-SO Tall

Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 3750Vrms 2 Channel CMTI 8-SO Tall

Buy Now Datasheet
Optoisolators - Logic Output - HCPL0630 - 775664-HCPL0630 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - HCPL0630
775664-HCPL0630
Optoisolators - Logic Output - HCPL0630 775664-HCPL0630
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775664-HCPL0630 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Open Collector, Schottky Clamped Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 10Mbps Input Type: DC Voltage - Forward (Vf) (Typ): 1.75V (Maximum) Rise / Fall Time (Typ): 50ns, 12ns Number of Channels: 2 Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 2/0 Part Status: Obsolete(EOL) Family Name: HCPL0630 Categories: Isolators Manufacturer Package: 8-SO Tall Output Current per Channel: 50mA Current - DC Forward (If) (Maximum): 50mA Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Alternative Parts (Cross-Reference): PS9817-2-F3; PS9817-2; PS9817-2-F3-A; PS9817-2-F4-A; ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775664-HCPL0630
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open Collector, Schottky Clamped
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.75V (Maximum)
Rise / Fall Time (Typ): 50ns, 12ns
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 2/0
Part Status: Obsolete(EOL)
Family Name: HCPL0630
Categories: Isolators
Manufacturer Package: 8-SO Tall
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): PS9817-2-F3; PS9817-2; PS9817-2-F3-A; PS9817-2-F4-A;
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 3.75KV Signal Isolator and Optocoupler
902-HCPL0630
Dual 3.75KV Signal Isolator and Optocoupler 902-HCPL0630
OPTOISO 3.75KV 2CH OPEN COLL 8SO Product overview: HCPL0630 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0630 can be used for catalog matching and distributor lookup.

OPTOISO 3.75KV 2CH OPEN COLL 8SO Product overview: HCPL0630 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0630 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Optocouplers Optocouplers Optocouplers
Product Number HCPL0630-ND 775664-HCPL0630 902-HCPL0630
Product Name Logic Output Optoisolators Optoisolators - Logic Output - HCPL0630 Dual 3.75KV Signal Isolator and Optocoupler
Input DC DC; DC DC
Output Open Collector, Schottky Clamped Open Collector, Schottky Clamped
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount Rail/Tube
Forward Current 50 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1420HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details