onsemi Dual 3.3V Signal Isolator and Optocoupler HCPL062NR2

Description
High Speed Optocouplers 10B Hi Perform 3.3V Dual Ch Optocoupler Product overview: HCPL062NR2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL062NR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed Optocouplers 10B Hi Perform 3.3V Dual Ch Optocoupler Product overview: HCPL062NR2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL062NR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 3.3V Signal Isolator and Optocoupler
902-HCPL062NR2
Dual 3.3V Signal Isolator and Optocoupler 902-HCPL062NR2
High Speed Optocouplers 10B Hi Perform 3.3V Dual Ch Optocoupler Product overview: HCPL062NR2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL062NR2 can be used for catalog matching and distributor lookup.

High Speed Optocouplers 10B Hi Perform 3.3V Dual Ch Optocoupler Product overview: HCPL062NR2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL062NR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - HCPL062NR2TR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL062NR2TR-ND
Logic Output Optoisolators HCPL062NR2TR-ND
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 25kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 25kV/µs CMTI 8-SOIC

Buy Now Datasheet
Logic Output Optoisolators - HCPL062NR2CT-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL062NR2CT-ND
Logic Output Optoisolators HCPL062NR2CT-ND
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 25kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 25kV/µs CMTI 8-SOIC

Buy Now Datasheet
Logic Output Optoisolators - HCPL062NR2DKR-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL062NR2DKR-ND
Logic Output Optoisolators HCPL062NR2DKR-ND
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 25kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 25kV/µs CMTI 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL062NR2
High Speed Optocouplers HCPL062NR2
High Speed Optocouplers 10B Hi Perform 3.3V Dual Ch Optocoupler

High Speed Optocouplers 10B Hi Perform 3.3V Dual Ch Optocoupler

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL062NR2 HCPL062NR2TR-ND HCPL062NR2
Product Name Dual 3.3V Signal Isolator and Optocoupler Logic Output Optoisolators High Speed Optocouplers
Output Open Collector Open Collector
Mounting Option Reel Surface Mount
Isolation Voltage 2500 volts 2500 volts
Input DC
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3461MU12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details