onsemi Dual 3.3V Signal Isolator and Optocoupler HCPL062N

Description
High Speed Optocouplers 10B Hi Perform 3.3V Dual Ch Optocoupler Product overview: HCPL062N from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL062N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed Optocouplers 10B Hi Perform 3.3V Dual Ch Optocoupler Product overview: HCPL062N from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL062N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 3.3V Signal Isolator and Optocoupler - 902-HCPL062N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 3.3V Signal Isolator and Optocoupler
902-HCPL062N
Dual 3.3V Signal Isolator and Optocoupler 902-HCPL062N
High Speed Optocouplers 10B Hi Perform 3.3V Dual Ch Optocoupler Product overview: HCPL062N from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL062N can be used for catalog matching and distributor lookup.

High Speed Optocouplers 10B Hi Perform 3.3V Dual Ch Optocoupler Product overview: HCPL062N from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Dual, 3.3V, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL062N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - HCPL062N-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL062N-ND
Logic Output Optoisolators HCPL062N-ND
Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 25kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10Mbps Open Collector 2500Vrms 2 Channel 25kV/µs CMTI 8-SOIC

Buy Now Datasheet
Optocouplers - 8629306P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8629306P
Optocouplers 8629306P
High-Perf. Logic Gate Optocoupler SOIC8

High-Perf. Logic Gate Optocoupler SOIC8

Supplier's Site
Optocouplers - 1241425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1241425
Optocouplers 1241425
High-Perf. Logic Gate Optocoupler SOIC8

High-Perf. Logic Gate Optocoupler SOIC8

Supplier's Site
Sheung Wan, Hong Kong
High Speed Optocouplers
HCPL062N
High Speed Optocouplers HCPL062N
High Speed Optocouplers 10B Hi Perform 3.3V Dual Ch Optocoupler

High Speed Optocouplers 10B Hi Perform 3.3V Dual Ch Optocoupler

Buy Now Datasheet
Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Onsemi - 94M7445 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Onsemi
94M7445
Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Onsemi 94M7445
OPTOCOUPLER, LOGIC GATE, 2500VRMS; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:2; Output Voltage:7V RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE, 2500VRMS; No. of Channels:2 Channel; Isolation Voltage:2.5kV; Data Rate:10Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:2; Output Voltage:7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL062N HCPL062N-ND 8629306P 1241425 HCPL062N 94M7445
Product Name Dual 3.3V Signal Isolator and Optocoupler Logic Output Optoisolators Optocouplers Optocouplers High Speed Optocouplers Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Onsemi
Output Open Collector Open Collector Open collector
Mounting Option Tube Surface Mount SOIC Surface mount SOIC
Isolation Voltage 2500 volts 2500 volts 2500 volts
Input DC DC DC 15mA
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI3035ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - SI8230BB-B-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details