onsemi Signal Isolator and Optocoupler HCPL0601V

Description
HIGH SPEED-10MBIT/S LOGIC GATE O Product overview: HCPL0601V from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0601V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
HIGH SPEED-10MBIT/S LOGIC GATE O Product overview: HCPL0601V from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0601V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Isolator and Optocoupler - 902-HCPL0601V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Signal Isolator and Optocoupler
902-HCPL0601V
Signal Isolator and Optocoupler 902-HCPL0601V
HIGH SPEED-10MBIT/S LOGIC GATE O Product overview: HCPL0601V from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0601V can be used for catalog matching and distributor lookup.

HIGH SPEED-10MBIT/S LOGIC GATE O Product overview: HCPL0601V from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0601V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Output Optoisolators - HCPL0601V-ND - DigiKey
Thief River Falls, MN, United States
Logic Output Optoisolators
HCPL0601V-ND
Logic Output Optoisolators HCPL0601V-ND
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 8-SOIC

Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 8-SOIC

Buy Now Datasheet
 - HCPL0601V - Rochester Electronics
Newburyport, MA, United States
High Speed-10MBit/s Logic Gate Optocoupler

High Speed-10MBit/s Logic Gate Optocoupler

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics
Product Category Optocouplers Optocouplers Optocouplers
Product Number 902-HCPL0601V HCPL0601V-ND HCPL0601V
Product Name Signal Isolator and Optocoupler Logic Output Optoisolators
Input DC DC
Output Open Collector Open Collector
Mounting Option Bulk Surface Mount
Isolation Voltage 3750 volts 3750 volts
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
Isolators - Gate Drivers - 863-SI82308B-D-IS1RTR-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0200 µs
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 448-1ED3251MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details