Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 8-SOIC
High Speed-10MBit/s Logic Gate Optocoupler
High Speed-10MBit/s Logic Gate Optocoupler
HIGH SPEED-10MBIT/S LOGIC GATE O Product overview: HCPL0601R2V from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0601R2V can be used for catalog matching and distributor lookup.
High Speed Optocouplers 10MBit Optocoupler HS Logic Gate
OPTOCOUPLER, SO-8, 10MB, DUAL; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:1; Output Voltage:5.5V RoHS Compliant: Yes
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL0601R2VDKR-ND | HCPL0601R2V | 902-HCPL0601R2V | HCPL0601R2V | 88T3657 |
| Product Name | Logic Output Optoisolators | Signal Isolator and Optocoupler | High Speed Optocouplers | Optocoupler, So-8, 10Mb, Dual; No. Of Channels Onsemi | |
| Input | DC | 15mA | |||
| Output | Open Collector | Open Collector | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||||
| Mounting Option | Surface Mount | Bulk | SOIC | ||
| Forward Current | 50 milliamps |