Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042524-HCPL0601R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 10Mbps
Forward Voltage: 1.75V (Max)
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 10kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 3750Vrms
Family Name: HCPL0601
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 50ns, 12ns
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): 6N137; 6N137G; OPI1266;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: Japan, Thailand
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 8-SOIC
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 8-SOIC
High Speed-10MBit/s Logic Gate Optocoupler
High Speed-10MBit/s Logic Gate Optocoupler
HIGH SPEED-10MBIT/S LOGIC GATE O Product overview: HCPL0601R2 from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0601R2 can be used for catalog matching and distributor lookup.
OPTOCOUPLER, SO-8, 10MB, DUAL; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:15mA; No. of Channels:1; Output Voltage:5.5V RoHS Compliant: Yes
High Speed Optocouplers 10MBit Optocoupler HS Logic Gate
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1042524-HCPL0601R2 | HCPL0601R2CT-ND | 9175516P | 9175516 | HCPL0601R2 | 902-HCPL0601R2 | 88T3656 | HCPL0601R2 |
| Product Name | Optoisolators - Logic Output - HCPL0601R2 | Logic Output Optoisolators | Optocouplers | Optocouplers | Signal Isolator and Optocoupler | Optocoupler, So-8, 10Mb, Dual; No. Of Channels Onsemi | High Speed Optocouplers | |
| Input | DC; DC | DC | DC | DC | DC | 15mA | ||
| Output | Open Collector | Open Collector | Logic gate | Open Collector | ||||
| Mounting Option | Surface Mount; 8-SO Tall | Surface Mount | SOIC | Surface mount | Bulk | SOIC | ||
| Forward Current | 50 milliamps | 50 milliamps | ||||||
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts |