Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775662-HCPL0601R1V
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Open Collector
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 10Mbps
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.75V (Maximum)
Rise / Fall Time (Typ): 50ns, 12ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Part Status: Obsolete(EOL)
Family Name: HCPL0601
Categories: Isolators
Manufacturer Package: 8-SO Tall
Output Current per Channel: 50mA
Current - DC Forward (If) (Maximum): 50mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Alternative Parts (Cross-Reference): HCPL0601V; HCPL0601R2V;
Introduction Date: July 01, 2005
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
OPTOISO 3.75KV OPN COLLECTOR 8SO Product overview: HCPL0601R1V from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75KV, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0601R1V can be used for catalog matching and distributor lookup.
Logic IC Output Optocoupler, 1-Channel, 1-Element, 3750V Isolation, 10MBps
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 775662-HCPL0601R1V | 902-HCPL0601R1V | HCPL0601R1V | HCPL0601R1V-ND |
| Product Name | Optoisolators - Logic Output - HCPL0601R1V | 3.75KV Signal Isolator and Optocoupler | Logic Output Optoisolators | |
| Input | DC; DC | DC | DC | |
| Output | Open Collector | Open Collector | ||
| Mounting Option | Surface Mount | Tape and Reel | Surface Mount | |
| Isolation Voltage | 3750 volts | 3750 volts | 3750 volts | 3750 volts |
| Rise Time | 0.0500 µs | 0.0500 µs |