Optocoupler Logic-Out Open Collector DC-IN 1-CH 8-Pin SOIC Tube Product overview: HCPL0601 from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0601 can be used for catalog matching and distributor lookup.
Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 10kV/µs CMTI 8-SOIC
High Speed-10MBit/s Logic Gate Optocoupler
High Speed-10MBit/s Logic Gate Optocoupler
High Speed Optocouplers 10MBit Optocoupler HS Logic Gate
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 902-HCPL0601 | HCPL0601-ND | HCPL0601 | HCPL0601 |
| Product Name | SOIC Signal Isolator and Optocoupler | Logic Output Optoisolators | High Speed Optocouplers | |
| Input | DC | |||
| Output | Open Collector | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Surface Mount | |||
| Forward Current | 50 milliamps |