Logic Output Optoisolator 10Mbps Open Collector 3750Vrms 1 Channel 5kV/µs CMTI 8-SOIC
10Mbps Optocoupler, SOIC, 3.75kV Isolation, 75ns Delay Product overview: HCPL0600R2V from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, SOIC. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 3.75kV, SOIC, Signal Isolator and Optocoupler, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0600R2V can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042521-HCPL0600R2V
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Open Collector
Data Rate: 10Mbps
Forward Voltage: 1.75V (Max)
Input Type: DC
Number of Channels: 1
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 5kV/μs
Propagation Delay tpLH / tpHL (Max): 75ns, 75ns
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Supply Voltage - Operating: 4.5 V to 5.5 V
Rise and Fall Time: 50ns, 12ns
Channel Output Current: 50mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | HCPL0600R2V-ND | 902-HCPL0600R2V | 1042521-HCPL0600R2V |
| Product Name | Logic Output Optoisolators | 3.75kV SOIC Signal Isolator and Optocoupler | Optoisolators - Logic Output - HCPL0600R2V |
| Input | DC | DC | DC; DC |
| Output | Open Collector | Open Collector | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||
| Mounting Option | Surface Mount | Tape and Reel | Surface Mount; 8-SO Tall |
| Forward Current | 50 milliamps | 50 milliamps |