Manufacturer: ON Semiconductor
Win Source Part Number: 873306-HCPL0534R2
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: HCPL0534
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: HCPL0534R2FS-ND, HCPL0534R2-ND, HCPL0534R2_NL, HCPL0534R2FS, HCPL0534R2TR, HCPL0534R2_NL-ND, HCPL0534R2-NDR, HCPL0534R2DKR, HCPL0534R2CT
1MBIT/S HIGH SPEED DUAL CHANNEL Product overview: HCPL0534R2 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0534R2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 873306-HCPL0534R2 | 903-HCPL0534R2 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - HCPL0534R2 | Dual Bipolar Transistor |
| Package Type | SOT3; 8-SOIC | Bulk |
| Packing Method | Bulk | |
| IC(max) | 8 milliamps |