The HCPL0534 is a dual-channel high-speed transistor optocoupler with an AlGaAs LED optically coupled to a high-speed photo-detector transistor in an 8-pin small outline package. It provides 15 kV/μs minimum common mode transient immunity at VCM = 1500 V and supports data rates up to 1 MBit/s. The device features an open collector output, guaranteed performance from 0°C to 70°C, and meets UL 94 V-0, VDE 0884, and BSI safety standards. Maximum working insulation voltage is 565 Vpeak with 4 mm creepage and clearance, and 0.4 mm distance through insulation. It operates from -40°C to 85°C and supports a supply voltage up to 30 V.
Dual Channel Optocoupler, 1Mbps, 2.5kV Isolation, SOP Product overview: HCPL0534 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5kV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 2.5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0534 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL0534 |
| Product Name | Dual 2.5kV Bipolar Transistor |
| IC(max) | 8 milliamps |