The HCPL0501V is a single-channel high-speed transistor optocoupler in an 8-pin small outline package, featuring an AlGaAs LED optically coupled to a high-speed photodetector transistor with a separate bias connection to improve switching speed. It supports a data rate of 1 MBit/s and offers 15 kV/µs minimum common mode transient immunity at VCM = 1500 V. The device operates from 0°C to 70°C, has an open-collector output, and is U.L. recognized (File # E90700) and VDE 0884 recognized (File # 136616) with a maximum working insulation voltage of 565 Vpeak. It complies with DIN EN/IEC 60747-5-5 standards for electrical insulation.
1Mbps SOIC Optocoupler, 2.5kV Isolation, 8mA Output Product overview: HCPL0501V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, 8mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, 8mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0501V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL0501V |
| Product Name | 2.5kV 8mA SOIC Bipolar Transistor |
| IC(max) | 8 milliamps |