onsemi 2.5kV 8mA SOIC Bipolar Transistor HCPL0501R2V

Description
1-Ch SOIC Optocoupler, 1Mbps, 2.5kV Isolation, 8mA Output Product overview: HCPL0501R2V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, 8mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, 8mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0501R2V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch SOIC Optocoupler, 1Mbps, 2.5kV Isolation, 8mA Output Product overview: HCPL0501R2V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, 8mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, 8mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0501R2V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5kV 8mA SOIC Bipolar Transistor
903-HCPL0501R2V
2.5kV 8mA SOIC Bipolar Transistor 903-HCPL0501R2V
1-Ch SOIC Optocoupler, 1Mbps, 2.5kV Isolation, 8mA Output Product overview: HCPL0501R2V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, 8mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, 8mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0501R2V can be used for catalog matching and distributor lookup.

1-Ch SOIC Optocoupler, 1Mbps, 2.5kV Isolation, 8mA Output Product overview: HCPL0501R2V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, 8mA, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, 8mA, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0501R2V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL0501R2V - 1042511-HCPL0501R2V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL0501R2V
1042511-HCPL0501R2V
Optoisolators - Transistor, Photovoltaic Output - HCPL0501R2V 1042511-HCPL0501R2V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042511-HCPL0501R2V Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 450ns, 300ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042511-HCPL0501R2V
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 19% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 450ns, 300ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 903-HCPL0501R2V 1042511-HCPL0501R2V
Product Name 2.5kV 8mA SOIC Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL0501R2V
IC(max) 8 milliamps
Unlock Full Specs
to access all available technical data