onsemi Bipolar Transistor HCPL0501R2

Description
High Speed Optocouplers HS Optocoupler 1Ch Transistor Product overview: HCPL0501R2 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0501R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
High Speed Optocouplers HS Optocoupler 1Ch Transistor Product overview: HCPL0501R2 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0501R2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
902-HCPL0501R2
Bipolar Transistor 902-HCPL0501R2
High Speed Optocouplers HS Optocoupler 1Ch Transistor Product overview: HCPL0501R2 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0501R2 can be used for catalog matching and distributor lookup.

High Speed Optocouplers HS Optocoupler 1Ch Transistor Product overview: HCPL0501R2 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0501R2 can be used for catalog matching and distributor lookup.

Supplier's Site
Optoisolators - Transistor, Photovoltaic Output - HCPL0501R2 - 873304-HCPL0501R2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL0501R2
873304-HCPL0501R2
Optoisolators - Transistor, Photovoltaic Output - HCPL0501R2 873304-HCPL0501R2
Manufacturer: ON Semiconductor Win Source Part Number: 873304-HCPL0501R2 Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Transistor with Base Output 2500Vrms Channel 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: HCPL0501 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 36 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000 Other Part Number: HCPL0501R2-ND, HCPL0501R2TR, HCPL0501R2CT, HCPL0501R2DKR

Manufacturer: ON Semiconductor
Win Source Part Number: 873304-HCPL0501R2
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Transistor with Base Output 2500Vrms Channel 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: HCPL0501
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 36 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: HCPL0501R2-ND, HCPL0501R2TR, HCPL0501R2CT, HCPL0501R2DKR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 902-HCPL0501R2 873304-HCPL0501R2
Product Name Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL0501R2
Package Type Reel SOT3; 8-SOIC
Unlock Full Specs
to access all available technical data