onsemi Optoisolators - Transistor, Photovoltaic Output - HCPL0500R2V HCPL0500R2V

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042509-HCPL0500R2V Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 7% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 450ns, 500ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042509-HCPL0500R2V Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 7% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 450ns, 500ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL0500R2V - 1042509-HCPL0500R2V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL0500R2V
1042509-HCPL0500R2V
Optoisolators - Transistor, Photovoltaic Output - HCPL0500R2V 1042509-HCPL0500R2V
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042509-HCPL0500R2V Packaging: Reel - TR Mounting: SMD (SMT) Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 7% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 450ns, 500ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042509-HCPL0500R2V
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 7% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 450ns, 500ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Bipolar Transistor 903-HCPL0500R2V
1 MBIT/S SINGLE-CHANNEL HIGH SPE Product overview: HCPL0500R2V from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0500R2V can be used for catalog matching and distributor lookup.

1 MBIT/S SINGLE-CHANNEL HIGH SPE Product overview: HCPL0500R2V from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0500R2V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1042509-HCPL0500R2V 903-HCPL0500R2V
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL0500R2V Bipolar Transistor
Package Type SOT3; 8-SO Tall Bulk
Packing Method Bulk
IC(max) 8 milliamps
Unlock Full Specs
to access all available technical data