onsemi Optoisolators - Transistor, Photovoltaic Output - HCPL0500 HCPL0500

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042508-HCPL0500 Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 7% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 450ns, 500ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042508-HCPL0500 Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 7% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 450ns, 500ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - HCPL0500 - 1042508-HCPL0500 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL0500
1042508-HCPL0500
Optoisolators - Transistor, Photovoltaic Output - HCPL0500 1042508-HCPL0500
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042508-HCPL0500 Packaging: Tube/Rail Mounting: SMD (SMT) Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 7% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 450ns, 500ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042508-HCPL0500
Packaging: Tube/Rail
Mounting: SMD (SMT)
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 7% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 450ns, 500ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
902-HCPL0500
Bipolar Transistor 902-HCPL0500
High Speed Optocouplers HS Optocoupler 1Ch Transistor Product overview: HCPL0500 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0500 can be used for catalog matching and distributor lookup.

High Speed Optocouplers HS Optocoupler 1Ch Transistor Product overview: HCPL0500 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-HCPL0500 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1042508-HCPL0500 902-HCPL0500
Product Name Optoisolators - Transistor, Photovoltaic Output - HCPL0500 Bipolar Transistor
Package Type SOT3; 8-SO Tall Tube
Unlock Full Specs
to access all available technical data