The HCPL0453R2 is a single-channel high-speed transistor optocoupler in an 8-pin SOIC package, designed for signal isolation in digital and analog applications. It features an open-collector output and achieves 1 Mbit/s data rates with a minimum common mode transient immunity of 15 kV/μs at VCM = 1500 V. The device supports operation from -40°C to 85°C and includes U.L. recognition (File # E90700) and VDE0884 recognition for safety insulation, with a maximum working insulation voltage of 565 Vpeak. The package has an external creepage and clearance of at least 4 mm and an insulation thickness of at least 0.4 mm. The R2 suffix indicates tape and reel packaging.
1Mbps SOIC Optocoupler, 2.5kV Isolation, 1-Ch Transistor Output Product overview: HCPL0453R2 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0453R2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-HCPL0453R2 |
| Product Name | 2.5kV SOIC Bipolar Transistor |
| IC(max) | 8 milliamps |