OPTOCOUPLR TRANS 1CHAN HS 8SOIC Product overview: HCPL0453R1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0453R1 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 873302-HCPL0453R1
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Transistor Output 2500Vrms 1 Channel 8-SOIC
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: HCPL04
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
Other Part Number: HCPL0453R1-ND, HCPL0453R1TR, HCPL0453R1_NLCT-ND, HCPL0453R1CT-NDR, HCPL0453R1TR-NDR, HCPL0453R1DKR, HCPL0453R1_NL, HCPL0453R1_NLCT, HCPL0453R1_NLTR-ND, HCPL0453R1_NLTR, HCPL0453R1CT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 903-HCPL0453R1 | 873302-HCPL0453R1 |
| Product Name | Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - HCPL0453R1 |
| IC(max) | 8 milliamps |