onsemi 2.5kV SOIC Bipolar Transistor HCPL0453

Description
1Mbps 2.5kV Optocoupler Phototransistor 8-Pin SOIC Product overview: HCPL0453 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0453 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1Mbps 2.5kV Optocoupler Phototransistor 8-Pin SOIC Product overview: HCPL0453 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0453 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5kV SOIC Bipolar Transistor
903-HCPL0453
2.5kV SOIC Bipolar Transistor 903-HCPL0453
1Mbps 2.5kV Optocoupler Phototransistor 8-Pin SOIC Product overview: HCPL0453 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0453 can be used for catalog matching and distributor lookup.

1Mbps 2.5kV Optocoupler Phototransistor 8-Pin SOIC Product overview: HCPL0453 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5kV, SOIC. Search-friendly keywords include transistor, BJT, switching, amplification, 2.5kV, SOIC, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-HCPL0453 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - HCPL0453 - 1042507-HCPL0453 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - HCPL0453
1042507-HCPL0453
Optoisolators - Transistor, Photovoltaic Output - HCPL0453 1042507-HCPL0453
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1042507-HCPL0453 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.45V Input Type: DC Number of Channels: 1 Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 19% @ 16mA Maximum DC Current Transfer Ratio: 50% @ 16mA Switching Turn-On and Turn-Off Time: 450ns, 300ns Maximum Output Voltage: 20V Channel Output Current: 8mA Continuous forward current- Max: 25mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1042507-HCPL0453
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.45V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 19% @ 16mA
Maximum DC Current Transfer Ratio: 50% @ 16mA
Switching Turn-On and Turn-Off Time: 450ns, 300ns
Maximum Output Voltage: 20V
Channel Output Current: 8mA
Continuous forward current- Max: 25mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
OPTOCOUPLR TRANS 1CH HS 8SOIC - 598-HCPL0453 - Utmel Electronic Limited
Hong Kong, China
OPTOCOUPLR TRANS 1CH HS 8SOIC
598-HCPL0453
OPTOCOUPLR TRANS 1CH HS 8SOIC 598-HCPL0453
OPTOCOUPLR TRANS 1CH HS 8SOIC

OPTOCOUPLR TRANS 1CH HS 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors
Product Number 903-HCPL0453 1042507-HCPL0453 598-HCPL0453
Product Name 2.5kV SOIC Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - HCPL0453 OPTOCOUPLR TRANS 1CH HS 8SOIC
IC(max) 8 milliamps
Unlock Full Specs
to access all available technical data