onsemi OEM Parts - OEM Parts (F - I) - HCPL-2731WV HCPL-2731WV

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061948-HCPL-2731WV Packaging: Bulk Mounting: SMD (SMT) Reverse Breakdown Voltage: 5 V Number of Elements: 2 Forward Voltage: 1.7 V Power Dissipation: 100 mW Forward Current: 20 mA Weight: 792.000628 mg Number of Channels: 2 Number of Pins: 8 Isolation Voltage: 2.5 kV Current Transfer Ratio: 2500 % Output Voltage: 18 V Categories: OEM Parts(F-I) Case / Package: DIP Output Current per Channel: 60 mA Alternative Parts (Cross-Reference): HCPL-2731WVHCPL2731W V; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 100 mW Max Collector Current: 60 mA Max Input Current: 20 mA
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061948-HCPL-2731WV Packaging: Bulk Mounting: SMD (SMT) Reverse Breakdown Voltage: 5 V Number of Elements: 2 Forward Voltage: 1.7 V Power Dissipation: 100 mW Forward Current: 20 mA Weight: 792.000628 mg Number of Channels: 2 Number of Pins: 8 Isolation Voltage: 2.5 kV Current Transfer Ratio: 2500 % Output Voltage: 18 V Categories: OEM Parts(F-I) Case / Package: DIP Output Current per Channel: 60 mA Alternative Parts (Cross-Reference): HCPL-2731WVHCPL2731W V; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 100 mW Max Collector Current: 60 mA Max Input Current: 20 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HCPL-2731WV - 1061948-HCPL-2731WV - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HCPL-2731WV
1061948-HCPL-2731WV
OEM Parts - OEM Parts (F - I) - HCPL-2731WV 1061948-HCPL-2731WV
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061948-HCPL-2731WV Packaging: Bulk Mounting: SMD (SMT) Reverse Breakdown Voltage: 5 V Number of Elements: 2 Forward Voltage: 1.7 V Power Dissipation: 100 mW Forward Current: 20 mA Weight: 792.000628 mg Number of Channels: 2 Number of Pins: 8 Isolation Voltage: 2.5 kV Current Transfer Ratio: 2500 % Output Voltage: 18 V Categories: OEM Parts(F-I) Case / Package: DIP Output Current per Channel: 60 mA Alternative Parts (Cross-Reference): HCPL-2731WVHCPL2731W V; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 100 mW Max Collector Current: 60 mA Max Input Current: 20 mA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061948-HCPL-2731WV
Packaging: Bulk
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 5 V
Number of Elements: 2
Forward Voltage: 1.7 V
Power Dissipation: 100 mW
Forward Current: 20 mA
Weight: 792.000628 mg
Number of Channels: 2
Number of Pins: 8
Isolation Voltage: 2.5 kV
Current Transfer Ratio: 2500 %
Output Voltage: 18 V
Categories: OEM Parts(F-I)
Case / Package: DIP
Output Current per Channel: 60 mA
Alternative Parts (Cross-Reference): HCPL-2731WVHCPL2731WV;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 100 mW
Max Collector Current: 60 mA
Max Input Current: 20 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1061948-HCPL-2731WV
Product Name OEM Parts - OEM Parts (F - I) - HCPL-2731WV
Unlock Full Specs
to access all available technical data