onsemi Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Onsemi HCPL-0601

Description
OPTOCOUPLER, LOGIC GATE, 2500VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:15mA; Input Current Max:15mA; No. of Channels:1 RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, LOGIC GATE, 2500VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:15mA; Input Current Max:15mA; No. of Channels:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Onsemi - 67K0213 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Onsemi
67K0213
Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Onsemi 67K0213
OPTOCOUPLER, LOGIC GATE, 2500VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:15mA; Input Current Max:15mA; No. of Channels:1 RoHS Compliant: Yes

OPTOCOUPLER, LOGIC GATE, 2500VRMS; No. of Channels:1 Channel; Isolation Voltage:3.75kV; Data Rate:10Mbps; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Product Range:-; Input Current:15mA; Input Current Max:15mA; No. of Channels:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 67K0213
Product Name Optocoupler, Logic Gate, 2500Vrms; No. Of Channels Onsemi
Input 15mA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDB7275FXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details