onsemi Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - H22LOI H22LOI

Description
Manufacturer: ON Semiconductor Win Source Part Number: 873156-H22LOI Series: OPTOLOGIC® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Through-Beam 0.124" (3.15mm) Module, PC Pins, Slot Type Package: Module, PC Pins, Slot Type Mounting: Through Hole, Flange Part Status: Obsolete Family Name: H22L Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 873156-H22LOI Series: OPTOLOGIC® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Through-Beam 0.124" (3.15mm) Module, PC Pins, Slot Type Package: Module, PC Pins, Slot Type Mounting: Through Hole, Flange Part Status: Obsolete Family Name: H22L Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - H22LOI - 873156-H22LOI - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - H22LOI
873156-H22LOI
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - H22LOI 873156-H22LOI
Manufacturer: ON Semiconductor Win Source Part Number: 873156-H22LOI Series: OPTOLOGIC® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Optical Sensor Through-Beam 0.124" (3.15mm) Module, PC Pins, Slot Type Package: Module, PC Pins, Slot Type Mounting: Through Hole, Flange Part Status: Obsolete Family Name: H22L Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 873156-H22LOI
Series: OPTOLOGIC®
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Optical Sensor Through-Beam 0.124" (3.15mm) Module, PC Pins, Slot Type
Package: Module, PC Pins, Slot Type
Mounting: Through Hole, Flange
Part Status: Obsolete
Family Name: H22L
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 873156-H22LOI
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - H22LOI
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 33A-002D - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 1SC Compensated - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details