onsemi Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output H22B4

Description
Win Source Part Number: 971186-H22B4 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Type: Unamplified Package: Tube Response Time: 7µs, 45µs Standard Package: 50 Voltage - Collector Emitter Breakdown (Max): 55 V Current - Collector (Ic) (Max): 40 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Photodarlington Sensing Method: Through-Beam Sensing Distance: 0.118" (3mm) Mounting Type: Through Hole, Flange Package / Case: Slotted, PC Pins Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: H22B4-NDR Base Product Number: H22B Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 971186-H22B4 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Type: Unamplified Package: Tube Response Time: 7µs, 45µs Standard Package: 50 Voltage - Collector Emitter Breakdown (Max): 55 V Current - Collector (Ic) (Max): 40 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Photodarlington Sensing Method: Through-Beam Sensing Distance: 0.118" (3mm) Mounting Type: Through Hole, Flange Package / Case: Slotted, PC Pins Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: H22B4-NDR Base Product Number: H22B Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output - 971186-H22B4 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
971186-H22B4
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output 971186-H22B4
Win Source Part Number: 971186-H22B4 Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Type: Unamplified Package: Tube Response Time: 7µs, 45µs Standard Package: 50 Voltage - Collector Emitter Breakdown (Max): 55 V Current - Collector (Ic) (Max): 40 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Photodarlington Sensing Method: Through-Beam Sensing Distance: 0.118" (3mm) Mounting Type: Through Hole, Flange Package / Case: Slotted, PC Pins Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: H22B4-NDR Base Product Number: H22B Product Status: Obsolete

Win Source Part Number: 971186-H22B4
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Type: Unamplified
Package: Tube
Response Time: 7µs, 45µs
Standard Package: 50
Voltage - Collector Emitter Breakdown (Max): 55 V
Current - Collector (Ic) (Max): 40 mA
Current - DC Forward (If) (Max): 50 mA
Output Configuration: Photodarlington
Sensing Method: Through-Beam
Sensing Distance: 0.118" (3mm)
Mounting Type: Through Hole, Flange
Package / Case: Slotted, PC Pins
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: H22B4-NDR
Base Product Number: H22B
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 971186-H22B4
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Package / Mounting Slotted, PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1223LUA-T - 858818-A1223LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVT4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Optical Rug. Temperature Sensor FC 1565 - 1-FS63RTS-1565 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Motion Sensor ICs - 2441863P - RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details