onsemi Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - H22A6 H22A6

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775554-H22A6 Packaging: Tube Type: Unamplified Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: PCB Mount Response Time: 8μs, 50μs Part Status: Obsolete(EOL) Output Configuration: Phototransistor Sensing Method: Transmissive Family Name: H22A6 Sensing Distance: 0.118" (3mm) Categories: Sensors, Transducers Current - DC Forward (If) (Maximum): 60mA Voltage - Collector Emitter Breakdown (Maximum): 55V Alternative Parts (Cross-Reference): H22A6_Q; Introduction Date: December 02, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775554-H22A6 Packaging: Tube Type: Unamplified Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: PCB Mount Response Time: 8μs, 50μs Part Status: Obsolete(EOL) Output Configuration: Phototransistor Sensing Method: Transmissive Family Name: H22A6 Sensing Distance: 0.118" (3mm) Categories: Sensors, Transducers Current - DC Forward (If) (Maximum): 60mA Voltage - Collector Emitter Breakdown (Maximum): 55V Alternative Parts (Cross-Reference): H22A6_Q; Introduction Date: December 02, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - H22A6 - 775554-H22A6 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - H22A6
775554-H22A6
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - H22A6 775554-H22A6
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 775554-H22A6 Packaging: Tube Type: Unamplified Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: PCB Mount Response Time: 8μs, 50μs Part Status: Obsolete(EOL) Output Configuration: Phototransistor Sensing Method: Transmissive Family Name: H22A6 Sensing Distance: 0.118" (3mm) Categories: Sensors, Transducers Current - DC Forward (If) (Maximum): 60mA Voltage - Collector Emitter Breakdown (Maximum): 55V Alternative Parts (Cross-Reference): H22A6_Q; Introduction Date: December 02, 1997 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 775554-H22A6
Packaging: Tube
Type: Unamplified
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: PCB Mount
Response Time: 8μs, 50μs
Part Status: Obsolete(EOL)
Output Configuration: Phototransistor
Sensing Method: Transmissive
Family Name: H22A6
Sensing Distance: 0.118" (3mm)
Categories: Sensors, Transducers
Current - DC Forward (If) (Maximum): 60mA
Voltage - Collector Emitter Breakdown (Maximum): 55V
Alternative Parts (Cross-Reference): H22A6_Q;
Introduction Date: December 02, 1997
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 775554-H22A6
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - H22A6
Operating Temperature -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1464697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sip
Sip
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP37FSZ - 937095-TMP37FSZ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVQISD-135/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details