Win Source Part Number: 1378542-H21B6
Category: Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Temperature Range - Operating: -55°C ~ 100°C
Fake Threat In the Open Market: 46 pct.
Type: Unamplified
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tube
Product Status: Obsolete
Package / Case: Slotted, PC Pins
Base Product Number: H21B
Mounting Type: Through Hole, Flange
HTSUS: 8541.49.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Collector (Ic) (Max): 40 mA
Voltage - Collector Emitter Breakdown (Max): 55 V
Output Configuration: Photodarlington
Response Time: 7µs, 45µs
Current - DC Forward (If) (Max): 50 mA
Sensing Distance: 0.118" (3mm)
Sensing Method: Through-Beam
SENSOR OPT SLOT DARL PC PINS
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors |
| Product Number | 1378542-H21B6 | H21B6 |
| Product Name | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output | Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output |
| Operation Distance | 0.1180 inch (3 mm) |